EN
  • EN
  • DE

CGA4J3X7R2E103K125AA

Part No CGA4J3X7R2E103K125AA
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 10000PF 250V X7R 0805 / 10000 pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr TDK Corporation
Series CGA
Package Tape & Reel
Capacitance 10000 pF
Tolerance ±10%
Voltage - Rated 250V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q200
Applications Automotive
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 445-5834-6,445-5834-1,445-5834-2,CGA4J3X7R2E103K,CGA4J3X7R2E103KT0Y0U
Standard Package 2,000
Win Source Part Number 987972-CGA4J3X7R2E103K125AA
Ultra Librarian 3D Model Ultra Librarian CGA4J3X7R2E103K125AA CAD Model

Description

The CGA4J3X7R2E103K125AA is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It's designed for general-purpose applications requiring stable capacitance characteristics over a wide temperature range. This component is commonly used in various electronic circuits to provide decoupling, bypassing, and filtering functions.

Applications:

  • Decoupling Capacitors: Providing localized power supply decoupling for integrated circuits.
  • Bypass Capacitors: Filtering noise and unwanted signals in electronic circuits.
  • Smoothing Capacitors: Reducing voltage ripple in power supplies.
  • Filtering Circuits: Used in low-pass, high-pass, and band-pass filters.
  • Timing Circuits: Contributing to the timing accuracy of oscillators and timers.
  • General-Purpose Applications: Suitable for use in a wide variety of electronic devices.

Features:

  • Capacitance: 10 nF (103)
  • Voltage Rating: 250V (2E)
  • Temperature Characteristic: X7R (Stable capacitance over temperature)
  • Tolerance: ±10% (K)
  • Size Code: 1210 (EIA) / 3225 (JIS)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive

Benefits:

  • Stable Capacitance: The X7R dielectric provides a stable capacitance over a wide temperature range (-55°C to +125°C).
  • High Voltage Rating: The 250V rating allows for use in high-voltage applications.
  • Compact Size: The 1210 package offers a good balance between capacitance value and board space.
  • Reliable Performance: Manufactured by TDK to ensure consistent and reliable performance.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.
  • Versatile Applications: Suitable for a broad range of general-purpose applications.

Additional Details:

The CGA4J3X7R2E103K125AA capacitor is constructed using TDK's advanced ceramic material technology and multilayer manufacturing processes. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the specified temperature range. The nickel barrier termination provides excellent solderability and prevents silver leaching during soldering processes. This capacitor is commonly used in various electronic devices where stable capacitance and reliable performance are required.

You May Also Be Interested in

Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess