EN
  • EN
  • DE

CGA5L1X7R1E106KT0Y0E

Part No CGA5L1X7R1E106KT0Y0E
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Mounting SMD (SMT)
Case / Package 1206
Height 1.9 mm
Material Ceramic
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Non-Compliant
Voltage Rating 25 V
Win Source Part Number 969794-CGA5L1X7R1E106KT0Y0E
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGA5L1X7R1E106KT0Y0E CAD Model

Description

The CGA5L1X7R1E106KT0Y0E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for applications requiring high capacitance, stability, and reliability in a compact size. This component is often used for decoupling, bypassing, and filtering in a wide range of electronic devices.

Applications:

  • Decoupling Capacitors: Providing localized power supply decoupling for integrated circuits, reducing noise and voltage fluctuations.
  • Bypass Capacitors: Filtering unwanted AC signals from DC power lines.
  • Smoothing Capacitors: Reducing ripple voltage in power supplies.
  • Energy Storage: Storing electrical energy for short periods of time.
  • General Electronic Devices: Suitable for use in consumer electronics, industrial equipment, and automotive applications.

Features:

  • Capacitance: 10 µF (106)
  • Voltage Rating: 25 V (1E)
  • Temperature Characteristic: X7R (Stable capacitance over temperature)
  • Tolerance: ±10% (K)
  • Size Code: 1812 (EIA) / 4532 (JIS)
  • Termination: Nickel barrier with tin plating
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive

Benefits:

  • High Capacitance: 10 µF capacitance in a relatively compact 1812 package.
  • Stable Capacitance: X7R dielectric provides stable capacitance over a wide temperature range (-55°C to +125°C).
  • Reliable Performance: Manufactured by TDK, ensuring consistent and reliable performance.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.
  • Versatile Applications: Suitable for a broad range of general-purpose applications where high capacitance is required.
  • Improved Circuit Performance: Effective decoupling and bypassing can improve the overall performance and stability of electronic circuits.

Additional Details:

The CGA5L1X7R1E106KT0Y0E capacitor is constructed using TDK's advanced ceramic material technology and multilayer manufacturing processes. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the specified temperature range, making it suitable for demanding applications. The nickel barrier termination provides excellent solderability and prevents silver leaching during soldering. This capacitor is commonly used in various electronic devices where high capacitance and stable performance are crucial.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2986 $50.7620
410+ $0.2451 $100.4910
635+ $0.2374 $150.7490
875+ $0.2297 $200.9875
1,130+ $0.2221 $250.9730
1,510+ $0.1991 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess