EN
  • EN
  • DE

CGA6L2X7R1H105KT0Y0N

Part No CGA6L2X7R1H105KT0Y0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 730323-CGA6L2X7R1H105KT0Y0N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CGA6L2X7R1H105KT0Y0N CAD Model

Description

The CGA6L2X7R1H105KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's a general-purpose capacitor with a relatively high capacitance value, suitable for applications requiring stable performance over a broad temperature range.

Applications

  • Decoupling capacitors for power supplies
  • Bypass capacitors in signal processing circuits
  • Filtering capacitors in various electronic circuits
  • Smoothing capacitors in DC power lines
  • General-purpose applications in electronic devices

Features

  • High Capacitance: Offers a capacitance of 1.0µF, suitable for applications needing significant capacitance for filtering or decoupling.
  • Voltage Rating: Rated at 50V, allowing use in a variety of low to medium voltage circuits.
  • X7R Dielectric: Employs X7R dielectric material, providing stable performance across a wide temperature range (-55°C to +125°C).
  • Large Case Size: Size 1206 allows for better power dissipation.
  • RoHS Compliance: Compliant with RoHS standards for environmental protection.

Benefits

  • Stable Capacitance: X7R dielectric minimizes capacitance variation with temperature and voltage.
  • High Reliability: Manufactured by TDK, a reputable manufacturer known for quality components.
  • Effective Filtering: High capacitance value enables effective filtering of noise and ripple.
  • Wide Operating Temperature: Reliable operation across a wide temperature range of -55°C to +125°C.
  • Cost-Effective: Provides a good balance of performance and cost for general-purpose applications.

Additional Details

The CGA6L2X7R1H105KT0Y0N utilizes a ceramic dielectric and is constructed using multilayer technology. It's designed for reflow soldering. The termination is typically matte tin-plated for optimal solderability. The case size is 1206. The X7R dielectric ensures that the capacitance will change within ±15% from -55°C to +125°C.

You May Also Be Interested in

Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us
Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us
Murata Electronics North America
CAP CER 18PF 50V C0G/NP0 0402
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1116 $50.2200
1,095+ $0.0916 $100.3020
1,695+ $0.0887 $150.3465
2,330+ $0.0859 $200.1470
3,015+ $0.0830 $250.2450
4,035+ $0.0744 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,575 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess