EN
  • EN
  • DE

CKCA43C0G1H101KT010N

Part No CKCA43C0G1H101KT010N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 pF
RoHS Compliant
Win Source Part Number 1150532-CKCA43C0G1H101KT010N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CKCA43C0G1H101KT010N CAD Model

Description

The CKCA43C0G1H101KT010N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This specific capacitor is designed with particular characteristics tailored for specific applications.

Applications

  • Power Supply Decoupling: Used to stabilize voltage levels in power supplies by providing local energy storage.
  • Bypass Capacitors: Employed to bypass high-frequency noise to ground, improving signal integrity.
  • Filtering Circuits: Incorporated in filtering circuits to remove unwanted frequency components from signals.
  • Timing Circuits: Used in timing circuits for precise timing applications.
  • Consumer Electronics: Found in a wide range of consumer electronic devices, such as smartphones, tablets, and laptops.

Features

  • High Capacitance Stability: Offers stable capacitance performance over a wide range of operating temperatures.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and heat generation.
  • Compact Size: Designed for integration into small electronic devices.
  • Surface Mount Device (SMD): Facilitates easy and cost-effective assembly onto printed circuit boards (PCBs).
  • Multilayer Construction: Provides high capacitance values in a small package size.

Benefits

  • Improved Circuit Performance: Stabilizes voltage levels and reduces noise, leading to better circuit performance.
  • Enhanced Reliability: Provides stable and reliable operation over a long lifespan.
  • Reduced Power Consumption: Low ESR minimizes energy loss, which can lead to reduced power consumption.
  • Miniaturization: Allows for smaller and more compact device designs.
  • Cost-Effective: Provides a cost-effective solution for various capacitor applications.

Additional Details

The CKCA43C0G1H101KT010N MLCC features a specific capacitance value, voltage rating, and temperature coefficient. It is designed to be used in a surface-mount configuration for automated assembly. The "C0G" dielectric indicates that it is a Class 1 capacitor with a very stable capacitance over temperature. Precise details, including the capacitance value, voltage rating, and temperature coefficient, can be found in the product datasheet provided by TDK Corporation. This capacitor is manufactured using advanced ceramic materials and fabrication techniques to ensure high performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
TDK Corporation
Lowest to $0.1360
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
ACX
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess