EN
  • EN
  • DE

CKCA43X7R1H103MT010N

Part No CKCA43X7R1H103MT010N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052101-CKCA43X7R1H103MT010N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKCA43X7R1H103MT010N CAD Model

Description

The TDK CKCA43X7R1H103MT010N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. It features a stable X7R dielectric, making it suitable for use in circuits where capacitance variation with temperature is a concern. The capacitor is designed for surface mount technology (SMT) and offers reliable performance in a compact package.

Applications

  • Power Supplies: Used for filtering and decoupling in power supply circuits.
  • Consumer Electronics: Found in smartphones, tablets, and other electronic devices.
  • Automotive Electronics: Employed in automotive control systems and other electronic modules.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Medical Devices: Integrated into medical equipment for various circuit functions.

Features

  • X7R Dielectric: Provides stable capacitance over a wide temperature range.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs.
  • Compact Size: Allows for high-density mounting on PCBs.
  • High Reliability: Designed for long-lasting performance in demanding applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Stable Performance: The X7R dielectric ensures stable capacitance over temperature, improving circuit performance.
  • Cost Effective: SMT assembly reduces manufacturing costs.
  • Space Saving: The compact size allows for more components to be placed on the PCB.
  • Long-Lasting Performance: High reliability ensures long-term performance.
  • Environmentally Friendly: RoHS compliance ensures the capacitor meets environmental standards.

Additional Details

The CKCA43X7R1H103MT010N capacitor has a capacitance value of 10nF (103) and a voltage rating determined by the '1H' code (typically 50V). The '43' likely refers to the case size. The 'MT010N' likely indicates the packaging type and tolerance. Further details on voltage rating, capacitance tolerance, and operating temperature can be found in the official TDK datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess