EN
  • EN
  • DE

CKCL44C0G1H101KT010N

Part No CKCL44C0G1H101KT010N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974084-CKCL44C0G1H101KT010N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKCL44C0G1H101KT010N CAD Model

Description

The CKCL44C0G1H101KT010N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various functions such as decoupling, bypassing, filtering, and energy storage. This particular capacitor features a C0G dielectric, which is known for its high stability and low loss characteristics.

Applications:

  • Decoupling: Used to decouple power supply lines in digital circuits to reduce noise.
  • Bypassing: Used to bypass high-frequency noise to ground in analog circuits.
  • Filtering: Used in filter circuits to attenuate unwanted frequencies.
  • Timing Circuits: Used in timing circuits for precise timing applications.
  • Resonant Circuits: Used in resonant circuits for tuning and impedance matching.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • C0G Dielectric: Offers excellent stability with respect to temperature, voltage, and frequency.
  • Low ESR (Equivalent Series Resistance): Minimizes losses and improves circuit performance.
  • High Q Factor: Provides high efficiency in resonant circuits.
  • SMD (Surface Mount Device): Designed for automated assembly using surface mount technology.

Benefits:

  • Stable Performance: C0G dielectric ensures stable capacitance over a wide range of operating conditions.
  • Low Losses: Low ESR and high Q factor minimize energy losses and improve circuit efficiency.
  • Compact Size: MLCC construction allows for high capacitance in a small package, saving board space.
  • Reliable: Ceramic construction provides high reliability and long life.
  • Easy to Assemble: SMD package allows for automated assembly, reducing manufacturing costs.

Additional Details:

The CKCL44C0G1H101KT010N capacitor is characterized by its capacitance value (100 pF), voltage rating, and tolerance. The C0G dielectric provides a very low temperature coefficient of capacitance (TCC), typically within ±30 ppm/°C. MLCCs with C0G dielectrics are preferred in applications requiring high precision and stability. The capacitor's small size makes it suitable for use in dense electronic circuits. Detailed specifications, including capacitance tolerance, voltage rating, and operating temperature range, are available in the product datasheet. The capacitor's construction ensures it can withstand harsh environmental conditions.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess