EN
  • EN
  • DE

CKD510JB1E223ST000N

Part No CKD510JB1E223ST000N
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case 0805C
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752625-CKD510JB1E223ST000N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CKD510JB1E223ST000N CAD Model

Description

The CKD510JB1E223ST000N is a ceramic capacitor manufactured by TDK Corporation. Ceramic capacitors are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage.

Applications:

  • Decoupling: Used to decouple power supply lines, providing a stable voltage source for integrated circuits.
  • Bypassing: Used to bypass high-frequency noise to ground, preventing interference in sensitive circuits.
  • Filtering: Used in filters to block or pass specific frequencies, such as in low-pass or high-pass filters.
  • Timing Circuits: Used in timing circuits, such as oscillators and timers, to control the timing of events.
  • Energy Storage: Used to store electrical energy for short periods of time, such as in power supplies and energy harvesting circuits.

Features:

  • Ceramic Dielectric: Employs a ceramic dielectric material known for its stability and high-frequency performance.
  • High Capacitance: Offers a capacitance value suitable for a wide range of applications. Specifically, the 223 indicates 22 x 10^3 pF, or 22nF.
  • Low ESR: Exhibits low equivalent series resistance (ESR), minimizing power losses and improving performance.
  • SMD Package: Designed for surface mount technology (SMT), allowing for easy automated assembly.
  • Compact Size: Small physical size for high-density circuit board layouts.

Benefits:

  • Stable Performance: Ceramic dielectric ensures stable capacitance and performance over a wide temperature range.
  • High Reliability: TDK capacitors are known for their high reliability and long lifespan.
  • Easy Assembly: SMD package allows for easy and cost-effective automated assembly.
  • Noise Reduction: Effective at decoupling and bypassing noise in electronic circuits.
  • Versatile Use: Suitable for a wide range of applications in various electronic devices.

Additional Details:

The CKD510JB1E223ST000N is typically characterized by its capacitance value (22nF), voltage rating, and temperature coefficient. The voltage rating specifies the maximum voltage that can be applied across the capacitor without causing damage. The temperature coefficient indicates how much the capacitance changes with temperature. The capacitor is designed to meet industry standards for safety and performance. Proper handling and soldering techniques are crucial to ensure reliable performance. Detailed specifications can be found in the product datasheet provided by TDK.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Texas Instruments
Lowest to $4.5685
STMicroelectronics
Lowest to $20.1698
Panasonic
Lowest to $26.8133
Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess