EN
  • EN
  • DE

CKG45KX7R1C226MT009W

Part No CKG45KX7R1C226MT009W
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052118-CKG45KX7R1C226MT009W
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKG45KX7R1C226MT009W CAD Model

Description

The CKG45KX7R1C226MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring stable capacitance and reliable performance. MLCCs are widely used in electronic circuits for decoupling, bypass, filtering, and smoothing.

Applications

  • Decoupling: Provides a local charge reservoir to reduce noise and voltage fluctuations in digital circuits, microcontrollers, and other integrated circuits.
  • Bypass: Filters out high-frequency noise by shunting it to ground, preventing interference with sensitive circuit components.
  • Filtering: Used in filter circuits to selectively pass or block certain frequencies, such as in power supplies or signal processing circuits.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications where a stable and reliable capacitance is required.

Features

  • High Capacitance Value: Features a capacitance of 22µF (microfarads), suitable for applications requiring a significant amount of charge storage.
  • Voltage Rating: Rated for 16V, making it appropriate for many low-voltage applications.
  • X7R Dielectric: X7R dielectric offers stable performance over a wide temperature range (-55°C to +125°C), with minimal capacitance variation.
  • Small Size: Compact size allows for high-density circuit board designs.
  • High Reliability: TDK capacitors are known for their robust construction and long lifespan.

Benefits

  • Improved Circuit Stability: Provides stable voltage and reduces noise, leading to improved circuit performance and reliability.
  • Reduced Interference: Filters out unwanted frequencies and prevents interference in sensitive components, ensuring signal integrity.
  • Compact Design: Small size enables high-density circuit designs and miniaturization of electronic devices.
  • Wide Operating Temperature Range: Maintains stable performance across a wide temperature range, making it suitable for use in harsh environments.
  • Long Lifespan: Offers a long operating lifespan, ensuring long-term reliability of electronic devices.

Technical Specifications

  • Capacitance: 22µF
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 16V
  • Dielectric Material: X7R
  • Temperature Coefficient: ±15% (from -55°C to +125°C)
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Surface Mount (SMD)
  • Size Code: A standard EIA size code (e.g., 1210, 1812) will define the physical dimensions of the capacitor. Consult the datasheet for the precise dimensions.

Note: Always refer to the official TDK datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Coilcraft
PoE transformer, for TI TPS23750, 7.5V, SMT, RoHS
Lowest to $3.4947
TDK Corporation
Lowest to $0.0337
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
CURRENT SENSORS, SNAP-ON TYPE / 30 A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0032
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess