The CKG57NX7R2A475M is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for general-purpose applications and is characterized by its high capacitance and compact size. This capacitor utilizes an X7R dielectric, offering stable performance over a wide temperature range.
Applications
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in analog circuits
- Smoothing capacitors in voltage regulators
- General-purpose applications in electronic devices
Features
- High capacitance value
- Compact size
- X7R dielectric for stable performance
- Surface mount device (SMD)
- RoHS compliant
Benefits
- Effective decoupling and bypassing
- Stable performance over temperature variations
- Space-saving design for miniaturized electronics
- Easy to mount on PCBs
Additional Details
The CKG57NX7R2A475M features a capacitance of 4.7 μF, a voltage rating of 10 V, and a capacitance tolerance of ±20%. The X7R dielectric ensures that the capacitance varies by no more than ±15% over the operating temperature range of -55°C to +125°C. It is available in a 2220 (5750 metric) case size. Always consult the TDK datasheet for detailed specifications, including ESR, ESL, and temperature characteristics.