EN
  • EN
  • DE

CXA-0217

Part No CXA-0217
Manufacturer TDK Corporation
Catalog END - OF - LIFE
Description DC to AC Inverters Connector type, Dimming, 7W, for 2 Bulbs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1163741-CXA-0217
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXA-0217 CAD Model

Description

The TDK CXA-0217 is an inverter transformer designed to power Cold Cathode Fluorescent Lamps (CCFLs). CCFLs are commonly used for backlighting in LCD screens, particularly in older laptops and monitors. The CXA-0217 steps up a low voltage DC input to the high voltage AC required to ignite and operate a CCFL. Given its 'END - OF - LIFE' status, sourcing this component may be challenging, requiring consideration of alternative solutions or replacements.

Applications:

  • Laptop LCD Backlights: Powers the CCFL backlight in older laptop displays.
  • LCD Monitors: Used in older LCD monitors to provide the necessary high voltage for the CCFL backlight.
  • Industrial Displays: Used in various industrial LCD displays requiring CCFL backlights.
  • Automotive Displays: Powers CCFL backlights in older automotive displays.
  • Other CCFL Applications: Any application requiring a compact and efficient high-voltage power supply for a CCFL.

Features:

  • High Efficiency: Designed for efficient power conversion to minimize energy loss and heat generation.
  • Compact Size: Small footprint allows for easy integration into space-constrained devices.
  • Stable Output: Provides a stable and consistent high-voltage output for reliable CCFL operation.
  • Overload Protection: Incorporates protection circuitry to prevent damage from overloads and short circuits.
  • Wide Input Voltage Range: Compatible with a range of input voltage levels.

Benefits:

  • Reliable Backlighting: Ensures consistent and bright illumination for LCD displays.
  • Long CCFL Lifespan: Provides stable power to extend the lifespan of the CCFL lamp.
  • Reduced Energy Consumption: High efficiency minimizes energy waste and operating costs.
  • Easy Integration: Compact size and standard connections simplify installation and integration.
  • Enhanced Display Performance: Contributes to improved image quality and readability.

Additional Details:

The CXA-0217's key specifications include its input voltage range, output voltage, operating frequency, and power output. These specifications are critical for ensuring compatibility with the specific CCFL being used. It is important to consult the TDK datasheet for the CXA-0217 for detailed electrical characteristics and application notes. Due to its 'END - OF - LIFE' status, consider carefully evaluating the availability of replacements. When replacing this part, pay close attention to pin-out configurations and voltage/current requirements to ensure compatibility.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5093 $60.5093
3+ $49.6488 $148.9464
4+ $48.0965 $192.3860
5+ $46.5453 $232.7265
7+ $44.9942 $314.9594
9+ $40.3395 $363.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess