EN
  • EN
  • DE

DPX105950DT-6112A1

Part No DPX105950DT-6112A1
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970976-DPX105950DT-6112A1
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DPX105950DT-6112A1 CAD Model

Description

The DPX105950DT-6112A1 is a high-performance RF diplexer designed for wireless communication systems. Manufactured by TDK Corporation, this component facilitates the simultaneous transmission and reception of signals on different frequency bands using a single antenna. Its compact size and excellent electrical characteristics make it ideal for use in mobile devices, wireless routers, and other communication equipment.

Applications

  • Mobile phones and smartphones: Enables concurrent operation of different wireless standards like GSM, UMTS, and LTE.
  • Wireless routers and access points: Facilitates the coexistence of 2.4 GHz and 5 GHz Wi-Fi bands.
  • Bluetooth devices: Allows for efficient signal separation in devices with both Bluetooth and Wi-Fi capabilities.
  • IoT devices with multiple communication protocols: Enables simultaneous operation of different wireless technologies.
  • Automotive telematics systems: Supports various wireless communication standards for vehicle connectivity.

Features

  • High isolation between bands: Minimizes interference between transmit and receive signals.
  • Low insertion loss: Ensures minimal signal attenuation, improving overall system performance.
  • Compact size: Enables integration into small and densely packed devices.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High power handling capability: Allows for use in high-power wireless systems.

Benefits

  • Improved wireless communication performance: High isolation and low insertion loss enhance signal quality and range.
  • Reduced interference: Minimizes signal degradation and improves system reliability.
  • Simplified antenna design: Enables the use of a single antenna for multiple frequency bands.
  • Cost-effective solution: Reduces the number of components and simplifies manufacturing.
  • Enhanced system integration: Compact size and SMT compatibility facilitate easy integration into various devices.

Additional Details

The DPX105950DT-6112A1 RF diplexer is designed to meet stringent industry standards for performance and reliability. It is manufactured using high-quality materials and advanced manufacturing techniques. Specific technical specifications, such as frequency bands, insertion loss, isolation, and power handling capability, should be verified in the official TDK Corporation datasheet. Its small footprint and excellent electrical characteristics make it a crucial component in modern wireless communication systems.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1072 $50.3840
1,140+ $0.0880 $100.3200
1,765+ $0.0852 $150.3780
2,425+ $0.0825 $200.0625
3,140+ $0.0797 $250.2580
4,200+ $0.0715 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess