EN
  • EN
  • DE

ECO2219SEO-D03V017

Part No ECO2219SEO-D03V017
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description INDUCTOR/XFRMR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer TDK Corporation
Series ECO
Packaging Bulk
Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 170 ~ 400V
Voltage - Isolation 2000Vrms
Inductance @ Frequency 1.77mH @ 10kHz
Operating Temperature Range -30°C ~ 120°C
Mounting Style Through Hole
Size 0.945" L x 0.906" W (24.00mm x 23.00mm)
Height - Seated (Maximum) 0.988" (25.10mm)
Footprint 0.945" L x 0.906" W (24.00mm x 23.00mm)
Manufacturer Homepage www.tdk.com
Win Source Part Number 745516-ECO2219SEO-D03V017
Popularity Medium
Supply and Demand Status Limited
Family Name ECO2225
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian ECO2219SEO-D03V017 CAD Model

Description

The ECO2219SEO-D03V017 is a transformer manufactured by TDK Corporation.

  • Family: ECO2225
  • Voltage Isolation: 2000Vrms
  • Primary Voltage Range: 170 ~ 400V
  • Size: 0.945" L x 0.906" W (24.00mm x 23.00mm)
  • Height: 0.988" (25.10mm)
  • Inductance: 1.77mH @ 10kHz
  • Supply and Demand Status: Limited

You May Also Be Interested in

Eaton Bussmann
XFMR POE CONFIG DC/DC 160UH SMD
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 450UH TH
Need more? Email Us
Halo Electronics Inc
ISO MOD DC 1:1C 60VUS 0.3A 5KV 6
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 567UH TH
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4860 $59.8880
19+ $6.1424 $116.7056
30+ $5.9505 $178.5150
41+ $5.7585 $236.0985
52+ $5.5666 $289.4632
70+ $4.9908 $349.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
In Stock: 16 pieces Factory Stock: 6 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess