The FA-238V 12.500000MHZ is a crystal oscillator manufactured by TDK Corporation. It is a precision timing device used to generate a stable and accurate clock signal for various electronic circuits. This particular oscillator operates at a frequency of 12.5 MHz.
Applications:
- Microcontrollers
- Microprocessors
- Real-time clocks (RTCs)
- Communication devices
- Frequency control circuits
Features:
- Frequency: 12.500000 MHz
- High Stability: Provides a stable and accurate clock signal.
- Compact Size: Small footprint for space-constrained applications.
- Surface Mount Device (SMD): Easy to integrate into automated assembly processes.
- Wide Operating Temperature Range: Reliable performance in various environments.
Benefits:
- Provides a reliable and accurate clock signal for electronic circuits.
- Ensures proper timing and synchronization in digital systems.
- Reduces jitter and phase noise for improved signal integrity.
- Simplifies circuit design by providing a stable frequency source.
- Easy to integrate into automated manufacturing processes.
Technical Specifications:
The FA-238V 12.500000MHZ crystal oscillator is a surface-mount device (SMD). Refer to the TDK datasheet for complete technical specifications including frequency tolerance, frequency stability over temperature, load capacitance, series resistance, aging, and operating temperature range.