EN
  • EN
  • DE

GLQ1608T27NJ00

Part No GLQ1608T27NJ00
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 753347-GLQ1608T27NJ00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GLQ1608T27NJ00 CAD Model

Description

The GLQ1608T27NJ00 is a multilayer chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications and is commonly used in wireless communication devices, RF circuits, and impedance matching networks. This inductor offers excellent Q-factor and self-resonant frequency, making it suitable for sensitive RF applications.

Applications:

  • Wireless Communication: Used in mobile phones, WLAN devices, and Bluetooth modules for impedance matching and filtering.
  • RF Circuits: Employed in RF amplifiers, mixers, and oscillators for tuning and impedance matching.
  • Impedance Matching Networks: Used to match impedance between different circuit components.
  • Filter Circuits: Employed in filter circuits to attenuate unwanted signals.
  • High-Frequency Applications: Used in various high-frequency circuits requiring stable inductance.

Features:

  • Multilayer Construction: Provides high Q-factor and self-resonant frequency.
  • Small Size: Compact design allows for integration in space-constrained applications.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Excellent Q-Factor: Provides minimal signal loss in resonant circuits.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved RF Performance: High Q-factor and SRF enhance the performance of RF circuits.
  • Space Saving: Compact size enables smaller and more efficient circuit boards.
  • Stable Inductance: Provides consistent performance over a wide range of operating conditions.
  • Easy Assembly: Surface mount design simplifies manufacturing processes.
  • Reduced Signal Loss: Excellent Q-factor minimizes signal attenuation.

Additional Details:

The GLQ1608T27NJ00 inductor has an inductance value of 27 nH (nanohenries). The '1608' in the part number indicates the EIA case size (1.6 mm x 0.8 mm). It is typically available in a surface-mount package for automated assembly. The inductor's multilayer construction provides a high self-resonant frequency and excellent Q-factor, making it suitable for high-frequency applications. This component is commonly used in antenna matching networks to optimize signal transmission and reception. It is also used in low-noise amplifiers (LNAs) to improve sensitivity. The inductor is designed to operate over a wide temperature range, making it suitable for harsh environments. TDK's GLQ series of inductors are known for their high performance and reliability in RF circuit applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447
Panasonic
Lowest to $26.8133
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess