EN
  • EN
  • DE

HHM1596A1

Part No HHM1596A1
Manufacturer TDK Corporation
Catalog Balun
Description BALUN 3.1GHZ-4.9GHZ 50/100 0805 / RF Balun 3.1GHz ~ 4.9GHz 50 / 100Ohm 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr TDK Corporation
Series HHM
Package Tape & Reel
Product Status Active
Frequency Range 3.1GHz ~ 4.9GHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference 180° ±15°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 10dB
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 873546-HHM1596A1
Ultra Librarian 3D Model Ultra Librarian HHM1596A1 CAD Model

Description

The HHM series balun is designed for RF and wireless applications in the frequency range of 3.1GHz to 4.9GHz. It features an impedance of 50/100Ohm (unbalanced/balanced) and a phase difference of 180° ±15°, making it suitable for balanced transmission systems.

  • Application: RF and wireless
  • Frequency Range: 3.1GHz to 4.9GHz
  • Impedance: 50/100Ohm (unbalanced/balanced)
  • Phase Difference: 180° ±15°
  • Insertion Loss (Max): 1.0dB
  • Return Loss (Min): 10dB
  • Mounting Type: surface mount
  • Package: 0805 (2012 Metric)
  • Package Size: tape and reel package of 2,000 pcs
  • Series: HHM
  • ECCN: EAR99
  • Manufacturer: TDK Corporation

You May Also Be Interested in

Mini-Circuits
Lowest to $7.0270
Anaren
BALUN 200MHZ-2.5GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Need more? Email Us
TDK Corporation
Need more? Email Us
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
M/A-Com Technology Solutions
Lowest to $20.1698
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2985 $58.2075
475+ $0.2450 $116.3750
735+ $0.2372 $174.3420
1,010+ $0.2296 $231.8960
1,305+ $0.2220 $289.7100
1,745+ $0.1990 $347.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess