EN
  • EN
  • DE

HHM17139B1

Part No HHM17139B1
Manufacturer TDK Corporation
Catalog Balun
Description BALUN 2.4GHZ-2.5GHZ 50/50 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr TDK Corporation
Series HHM
Package Tape & Reel
Product Status Not For New Designs
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 180° ±10°
Insertion Loss (Max) 0.7dB
Return Loss (Min) -10dB
Package / Case 0603 (1608 Metric), 6 PC Pad
Mounting Type Surface Mount
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 873548-HHM17139B1
Ultra Librarian 3D Model Ultra Librarian HHM17139B1 CAD Model

Description

The HHM17139B1 is a balun from TDK Corporation's HHM series. It is a surface mountable balun with a frequency range of 2.4GHz to 2.5GHz.

  • Series: HHM
  • Mounting Type: surface mountable
  • Frequency Range: 2.4GHz to 2.5GHz
  • Impedance: unbalanced/balanced @ 50/50Ohm
  • Phase Difference: 180° ±10°
  • Insertion Loss (max): 0.7dB
  • Return Loss (min): -10dB
  • Package Type: tape & reel
  • Package Quantity: 4,000 pcs
  • Application: RF and wireless (Bluetooth, Wi-Fi, and Zigbee)
  • Manufacturer: TDK Corporation

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
TDK Corporation
MULTILAYER BALUN FOR 350 - 950MH / Multilayer Balun
Lowest to $0.2703
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Anaren
BALUN 200MHZ-2.5GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Need more? Email Us
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess