EN
  • EN
  • DE

LGJ10145TS-471MR47-H

Part No LGJ10145TS-471MR47-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 470UH 470MA 1.03OHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 470 µH
Tolerance ±20%
Current Rating (Amps) 470 mA
Current - Saturation (Isat) 470mA
Shielding Shielded
DC Resistance (DCR) 1.03Ohm
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting Type Surface Mount
Case / Package Nonstandard
Size / Dimension 0.398" L x 0.398" W (10.10mm x 10.10mm)
Height - Seated (Max) 0.177\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1532507-LGJ10145TS-471MR47-H
Ultra Librarian 3D Model Ultra Librarian LGJ10145TS-471MR47-H CAD Model

Description

N

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess