EN
  • EN
  • DE

LTF5022TL-2R2N3R2-LC

Part No LTF5022TL-2R2N3R2-LC
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/Rohs
Reference case 2k pcs/Per Reel
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754476-LTF5022TL-2R2N3R2-LC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTF5022TL-2R2N3R2-LC CAD Model

Description

The LTF5022TL-2R2N3R2-LC is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and DC-DC converters where a compact size and high efficiency are required. The inductor stores energy and provides filtering in power electronic applications.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • LED Lighting
  • Portable Devices
  • Point-of-Load (POL) Converters
  • Step-Up/Step-Down Converters

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for handling high current levels without significant inductance drop.
  • Compact Size: Enables smaller circuit designs.
  • Operating Temperature Range: Designed for reliable operation over a wide temperature range.
  • Inductance Value: 2.2μH
  • Tolerance: Typically ±20%

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance and reducing noise.
  • High Efficiency: Low DC resistance reduces power losses and improves overall efficiency of the power supply.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • High Current Handling: Supports high current levels without saturation, ensuring stable operation.

Additional Details:

The LTF5022TL-2R2N3R2-LC is designed for surface mounting. The 2R2 in the part number indicates an inductance value of 2.2 μH. The inductance tolerance is typically ±20%. The saturation current and rated current are important parameters to consider when selecting this inductor for a specific application. The saturation current is the current at which the inductance drops by a specified percentage (e.g., 20%), while the rated current is the maximum continuous current that the inductor can handle without exceeding a specified temperature rise. Proper layout techniques are crucial for minimizing EMI and optimizing performance. The datasheet provides detailed information on electrical characteristics, mechanical dimensions, and recommended operating conditions. It is important to consult the datasheet for complete specifications and application guidelines. The LC at the end of the part number may indicate that it is lead-free.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
STMicroelectronics
Lowest to $20.1698
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $8.5447
Intersil Corporation
Lowest to $5.0142
Qualcomm
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess