EN
  • EN
  • DE

MLF2012A4R7J

Part No MLF2012A4R7J
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 711247-MLF2012A4R7J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF2012A4R7J CAD Model

Description

The MLF2012A4R7J is a multilayer ferrite chip inductor manufactured by TDK Corporation. It is designed for use in high-frequency circuits and offers excellent performance in a small package. This inductor is part of TDK's MLF series, known for their reliability and suitability for various electronic devices.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and other wireless devices for impedance matching and filtering.
  • Wireless LAN Applications: Integrated into WLAN circuits for filtering and signal tuning.
  • Bluetooth Modules: Utilized for impedance matching and signal conditioning in Bluetooth-enabled devices.
  • High-Frequency Circuits: Employed in RF amplifiers, oscillators, and filters operating in the MHz range.
  • General Electronic Circuits: Suitable for various filtering and impedance matching needs in consumer electronics.

Features

  • Multilayer Construction: Provides high inductance values in a small size.
  • Small Size: Compact 2.0mm x 1.2mm footprint, ideal for space-constrained applications.
  • High Q Value: Offers a high-quality factor, minimizing energy loss in the circuit.
  • Excellent SRF: High Self-Resonant Frequency (SRF), allowing for stable performance at high frequencies.
  • Tight Tolerance: Provides precise inductance values for accurate circuit performance.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Improved Circuit Performance: High Q value and tight tolerance contribute to improved signal integrity and circuit efficiency.
  • Reduced Board Space: Small size allows for denser component placement and miniaturization of electronic devices.
  • Enhanced Reliability: Robust construction ensures stable performance even in harsh environments.
  • Simplified Design: Well-defined electrical characteristics and readily available models simplify circuit design and simulation.
  • Optimized Wireless Communication: Contributes to better signal transmission and reception in wireless applications.

Technical Specifications

The MLF2012A4R7J has an inductance of 4.7µH. The specific SRF, Q value, and DC resistance depend on the testing frequency and conditions but are generally optimized for high-frequency performance. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide variety of applications. The inductor is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The tolerance is typically around ±5% or ±10% depending on the specific part number variation.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess