EN
  • EN
  • DE

MLF2012DR10KT1000

Part No MLF2012DR10KT1000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079098-MLF2012DR10KT1000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLF2012DR10KT1000 CAD Model

Description

The MLF2012DR10KT1000 is a multilayer chip inductor manufactured by TDK Corporation. This inductor is designed for use in high-frequency applications, providing effective filtering and impedance matching capabilities. Its compact size makes it suitable for use in a variety of portable and miniaturized electronic devices.

Applications

  • Mobile Communication Devices: Commonly used in RF filters and impedance matching networks in mobile phones.
  • Wireless LAN (WLAN) Systems: Employed in signal processing circuits to improve signal quality in WLAN devices.
  • Bluetooth Modules: Used in matching circuits to optimize signal transmission efficiency in Bluetooth applications.
  • High-Frequency Circuits: Utilized for tuning and filtering in various RF applications.
  • Consumer Electronics: Found in products such as smartphones, tablets, and wearable devices.

Features

  • Multilayer Construction: Offers high reliability and consistent performance.
  • Compact Size (2012): Suitable for space-saving designs in compact electronic devices.
  • High Q-Factor: Provides efficient energy storage and minimizes energy losses.
  • Excellent Solderability: Ensures reliable connection to circuit boards.
  • RoHS Compliant: Meets environmental standards by restricting hazardous substances.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference in RF circuits.
  • Enhanced Impedance Matching: Optimizes signal transfer between different circuit components.
  • Reduced Power Consumption: Minimizes energy loss due to high Q-factor and low resistance.
  • Smaller Device Size: Enables the creation of more compact and portable electronic devices.
  • Increased Reliability: Ensures stable and consistent performance over a long lifespan.

Specifications

The MLF2012DR10KT1000 inductor has a size of 2.0 x 1.2 x 1.0 mm. It features an inductance value of 0.1 μH (100 nH) and is designed for applications requiring precise inductance control and high-frequency performance. The specific rated current and self-resonant frequency (SRF) should be verified using the manufacturer's datasheet. Its operating temperature range typically spans from -55°C to +125°C, making it suitable for diverse environmental conditions.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess