EN
  • EN
  • DE

MLG0603P15NHT10

Part No MLG0603P15NHT10
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831030-MLG0603P15NHT10
Ultra Librarian 3D Model Ultra Librarian MLG0603P15NHT10 CAD Model

Description

The MLG0603P15NHT10 is a multilayer ceramic inductor manufactured by TDK Corporation. It is designed for high-frequency applications requiring a small form factor and reliable performance. These inductors are commonly used in wireless communication devices, mobile electronics, and RF circuits.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Modules
  • High-Frequency Filters

Features

  • Inductance Value: 15 nH (nanohenries).
  • Small Size: 0603 package size (0.6mm x 0.3mm).
  • High Q Factor: Ensures low losses and efficient performance at high frequencies.
  • Tight Tolerance: Provides accurate inductance values for precise circuit tuning.
  • Multilayer Ceramic Construction: Offers excellent reliability and stability.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.

Benefits

  • Miniaturization: Small size allows for dense circuit layouts in compact devices.
  • Efficient Performance: High Q factor minimizes signal loss and maximizes performance in RF circuits.
  • Stable Operation: Multilayer ceramic construction provides consistent performance over temperature and frequency variations.
  • Reliable Connection: Designed for surface mount technology (SMT) assembly, ensuring reliable connections.
  • Precise Inductance: Tight tolerance enables accurate circuit design and impedance matching.

Additional Details

The MLG0603P15NHT10 inductor is ideal for impedance matching, filtering, and tuning in high-frequency circuits. The 0603 package is designed for surface mount assembly, making it compatible with automated manufacturing processes. Proper soldering techniques and reflow profiles are necessary for reliable connection. It is important to consider the inductor's self-resonant frequency (SRF) and current handling capability when selecting this component for a specific application. Refer to the TDK datasheet for detailed specifications and performance characteristics. The operating temperature range should also be taken into account for different environmental conditions.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess