EN
  • EN
  • DE

MLG0603P3N6BT000

Part No MLG0603P3N6BT000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 3.6NH 400MA 200 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Tape and Reel
Type Multilayer
Material - Core Non-Magnetic
Inductance 3.6nH
Tolerance ±0.1nH
Current Rating (Amps) 400mA
Shielding Unshielded
DC Resistance (DCR) 200mOhm Max
Q at Freq 14 at 500MHz
Frequency - Self Resonant 6.5GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 500MHz
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 0201 (0603 Metric)
Parts Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Maximum) 0.013" (0.33mm)
Manufacturer Pack Quantity 15,000
MSL Level 1 (Unlimited)
Win Source Part Number 754947-MLG0603P3N6BT000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLG0603P3N6BT000 CAD Model

Description

The MLG0603P3N6BT000 is a high-frequency multilayer chip inductor manufactured by TDK Corporation. This component is designed for use in various electronic circuits, particularly those operating at high frequencies. Its small size and excellent electrical characteristics make it well-suited for applications where space is limited and performance is crucial. The '0603' indicates the physical dimensions of the inductor (0.6mm x 0.3mm), making it suitable for high-density circuit board designs.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers and receivers.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other portable devices for signal conditioning and noise filtering.
  • Wireless LAN Devices: Utilized in Wi-Fi modules, Bluetooth devices, and other wireless communication systems for impedance matching and signal tuning.
  • High-Frequency Circuits: Suitable for high-frequency applications, such as test and measurement equipment and communication systems.
  • General Electronic Circuits: Used for filtering and impedance matching in various electronic circuit designs.

Features

  • Small Size: The 0603 package size enables high-density mounting on circuit boards, conserving valuable space.
  • High Q-Factor: Provides excellent performance in high-frequency applications, reducing signal loss and improving efficiency.
  • Excellent Self-Resonant Frequency (SRF): Ensures stable operation at high frequencies, preventing unwanted resonances that can degrade performance.
  • Multilayer Structure: Offers high reliability and consistent performance over a wide range of operating conditions.
  • Tight Tolerances: Available in precise inductance tolerances to meet specific circuit requirements, ensuring accurate circuit performance.

Benefits

  • Space Saving: The compact size allows for efficient use of board space, enabling smaller and more compact device designs.
  • Improved Circuit Performance: The high Q-factor and SRF enhance signal quality and reduce losses, leading to improved overall circuit performance.
  • Reliable Operation: The multilayer structure ensures stable performance over a wide range of operating conditions and environmental factors.
  • Easy Integration: Compatible with standard Surface Mount Technology (SMT) assembly processes, simplifying manufacturing and reducing assembly costs.
  • Cost-Effective: Provides a balance of performance and cost for many applications.

Specifications

The MLG0603P3N6BT000 features an inductance of 3.6 nH. The 'B' in the part number generally indicates a standard tolerance for the inductance value. It typically has a high self-resonant frequency (SRF), usually in the GHz range, and is designed to operate over a wide temperature range (e.g., -55°C to +125°C). The component is RoHS compliant and suitable for automated reflow soldering processes, making it environmentally friendly and easy to integrate into automated manufacturing processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10,000+ $0.0058 $58.0000
25,000+ $0.0046 $115.0000
37,500+ $0.0046 $172.5000
50,000+ $0.0046 $230.0000
62,500+ $0.0046 $287.5000
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 10000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess