EN
  • EN
  • DE

MLG1005S27NJTD07

Part No MLG1005S27NJTD07
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754956-MLG1005S27NJTD07
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLG1005S27NJTD07 CAD Model

Description

The MLG1005S27NJTD07 is a multilayer ceramic inductor manufactured by TDK Corporation. It is designed for high-frequency applications, particularly in mobile communication devices and RF circuits. This inductor plays a crucial role in impedance matching, filtering, and tuning circuits, ensuring optimal performance in wireless communication systems.

Applications

  • Mobile phones and smartphones
  • Wireless communication modules (e.g., Bluetooth, Wi-Fi)
  • RF filters
  • Matching circuits
  • High-frequency tuning circuits

Features

  • High Q factor: Enables low loss and efficient performance in high-frequency circuits.
  • Small size: Compact 0402 (1005 Metric) package allows for high-density mounting on PCBs.
  • Tight inductance tolerance: Provides consistent and predictable performance across different units.
  • Excellent temperature stability: Maintains stable inductance value over a wide temperature range.
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.

Benefits

  • Improved signal quality: High Q factor minimizes signal loss and distortion in RF circuits.
  • Reduced PCB space: Small size allows for more compact and efficient circuit designs.
  • Reliable performance: Tight tolerance and excellent temperature stability ensure consistent performance in various operating conditions.
  • Cost-effective solution: Offers a balance of performance and cost for high-frequency applications.
  • Environmentally friendly: RoHS compliance ensures that the product is environmentally responsible.

Technical Specifications

The MLG1005S27NJTD07 has an inductance value of 27nH. It features a high Q factor at the specified frequency. The operating temperature range is typically -55°C to +125°C. The package size is 0402 (1005 Metric), making it suitable for automated assembly processes. It is constructed with a multilayer ceramic to achieve the required inductance and Q factor. The self-resonant frequency (SRF) is an important parameter for high frequency inductors, and this part boasts a high SRF.

The inductor is designed to withstand reflow soldering processes. Detailed soldering profiles can be found in the manufacturer's datasheet. Proper handling and storage procedures should be followed to prevent damage to the component. The MLG series from TDK is a popular choice for various wireless and RF applications due to its reliable performance and compact size.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess