EN
  • EN
  • DE

MLG1005S2N0ST000

Part No MLG1005S2N0ST000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 2NH 900MA 150 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 2nH
Tolerance ±0.3nH
Current Rating 900mA
DC Resistance (DCR) 150 mOhm Max
Q @ Freq 7 @ 100MHz
Frequency - Self Resonant 7.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 1077817-MLG1005S2N0ST000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLG1005S2N0ST000 CAD Model

Description

The MLG1005S2N0ST000 is a multilayer ceramic inductor manufactured by TDK Corporation. These inductors are designed for high-frequency applications, offering excellent performance in a compact size. They are widely used in mobile communication devices, wireless modules, and other high-frequency circuits.

Applications:

  • High-Frequency Circuits: Used in RF amplifiers, filters, and impedance matching networks.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other wireless devices.
  • Wireless Modules: Utilized in Bluetooth, Wi-Fi, and Zigbee modules.
  • Impedance Matching: Used for matching impedance between different circuit stages.
  • Filter Circuits: Applied in low-pass, high-pass, and band-pass filters.

Features:

  • Multilayer Construction: Provides high inductance values in a small form factor.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant losses.
  • High Q Factor: Offers low losses and efficient energy storage.
  • Excellent Temperature Stability: Maintains stable inductance values over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • Compact Size: Saves board space in space-constrained applications.
  • High Performance: Delivers excellent performance in high-frequency circuits.
  • Stable Operation: Provides reliable performance over a wide temperature range.
  • Improved Circuit Efficiency: High Q factor minimizes losses and improves efficiency.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details:

The MLG1005S2N0ST000 has an inductance value of 2.0 nH. The tolerance on the inductance is normally specified. The self-resonant frequency (SRF) is a key parameter for high-frequency applications. The Q factor indicates the inductor's efficiency. It is typically supplied in a 0402 package size (1.0mm x 0.5mm). The operating temperature range is wide enough for most consumer and industrial applications. The DC resistance (DCR) impacts power loss. It is suitable for reflow soldering. It's compliant with RoHS environmental standards.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10,640+ $0.0047 $50.0080
25,645+ $0.0039 $100.0155
39,475+ $0.0038 $150.0050
54,055+ $0.0037 $200.0035
71,430+ $0.0035 $250.0050
93,750+ $0.0032 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,410 pieces
MOQ: 10640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess