EN
  • EN
  • DE

MLZ1608E4R7MTD25

Part No MLZ1608E4R7MTD25
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831043-MLZ1608E4R7MTD25
Ultra Librarian 3D Model Ultra Librarian MLZ1608E4R7MTD25 CAD Model

Description

The MLZ1608E4R7MTD25 is a high-frequency multilayer chip inductor manufactured by TDK Corporation. It's designed for use in a wide array of electronic circuits, particularly in high-frequency applications where stable inductance and low losses are critical. This inductor employs advanced materials and manufacturing techniques to achieve excellent performance in a small form factor.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal processing.
  • High-Frequency Power Supplies: Employed in high-frequency power supplies for energy storage and filtering.
  • Matching Networks: Used in antenna matching networks to optimize signal transfer.
  • Filters: Utilized in low-pass, high-pass, and band-pass filters to remove unwanted noise and signals.

Features

  • Multilayer Construction: Provides high inductance values in a small package.
  • High Self-Resonant Frequency (SRF): Allows for operation at high frequencies without significant performance degradation.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, enhancing efficiency.
  • High Q-Factor: Indicates low energy loss, resulting in improved circuit performance.
  • RoHS Compliant: Ensures compliance with environmental regulations, reducing hazardous substance usage.

Benefits

  • Improved Circuit Performance: High Q-factor and SRF result in superior signal integrity and reduced noise.
  • Efficient Power Conversion: Low DCR minimizes power losses, leading to more efficient power supplies and longer battery life.
  • Compact Design: Small size allows for integration into densely packed electronic devices.
  • Stable Performance: Consistent inductance values across temperature variations ensure stable circuit operation.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The MLZ1608E4R7MTD25 inductor has an inductance value of 4.7 μH. The dimensions are typically 1.6mm x 0.8mm. The SRF is typically very high, often in the GHz range, to allow for high-frequency operation. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of environmental conditions. It is typically surface mountable and designed for reflow soldering processes. TDK provides detailed datasheets with comprehensive electrical and mechanical specifications for this inductor, including impedance vs. frequency plots and S-parameters. These inductors are used where minimizing the footprint and maximizing the performance is required. Its high Q-factor is key to minimizing signal loss.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess