The MMZ1005D241CT is a multilayer chip bead from TDK Corporation. This component is designed to suppress noise in electronic circuits, particularly in the GHz range. It is commonly used in signal lines and power lines to reduce electromagnetic interference (EMI) and ensure signal integrity. Its small size makes it suitable for high-density circuit boards.
Applications
- Noise suppression in signal lines
- Noise suppression in power lines
- EMI filtering in electronic devices
- Decoupling in high-frequency circuits
- Smartphones, tablets, and other portable devices
Features
- Multilayer structure: Provides high impedance over a wide frequency range.
- Small size (1005): Allows for high-density mounting on PCBs.
- High impedance at GHz frequencies: Effective in suppressing high-frequency noise.
- Low DC resistance: Minimizes power loss and voltage drop.
- RoHS compliant: Meets environmental regulations for hazardous substances.
Benefits
- Effective Noise Suppression: Reduces EMI and improves signal integrity, enhancing overall system performance.
- Compact Design: Small size allows for use in space-constrained applications.
- Minimal Power Loss: Low DC resistance ensures efficient operation with minimal voltage drop.
- Broadband Performance: Provides effective noise suppression across a wide frequency range.
- Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.
Additional Details
The MMZ1005D241CT features an impedance of 240 ohms at 100 MHz and is designed for surface mount technology. Its small 1005 (1.0mm x 0.5mm) package allows for easy integration into compact electronic devices. This chip bead is commonly used in smartphones, tablets, and other portable devices to suppress noise and improve signal quality. Its robust construction ensures reliable performance in various operating conditions.