EN
  • EN
  • DE

MPU-6505

Part No MPU-6505
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831559-MPU-6505
Package Bulk
Product Status Obsolete
Grade -
Ultra Librarian 3D Model Ultra Librarian MPU-6505 CAD Model

Description

The MPU-6505 is a 6-axis (3-axis gyroscope and 3-axis accelerometer) motion tracking device manufactured by TDK InvenSense, now part of TDK Corporation. It is designed for high-performance applications requiring accurate and reliable motion sensing in a small form factor. Building upon previous generations, the MPU-6505 offers improved power efficiency and performance compared to earlier models. Its integration allows for seamless incorporation into a variety of products, from wearables to drones.

Applications

  • Smartphones and Tablets: For advanced motion-based gaming, gesture recognition, and image stabilization.
  • Wearable Technology: In smartwatches, fitness trackers, and augmented reality (AR) devices for activity monitoring and gesture control.
  • Drones and Robotics: For autonomous navigation, stabilization, and collision avoidance systems.
  • Gaming Controllers: Enhancing the gaming experience through precise motion detection and control.
  • Navigation Systems: Improving the accuracy of indoor and outdoor navigation applications.

Features

  • Integrated 3-Axis Gyroscope and Accelerometer: Provides comprehensive 6-axis motion sensing in a single compact package.
  • Low Power Consumption: Optimized for battery-powered applications, extending device lifespan.
  • Digital Output: Offers digital output data in 16-bit resolution for precise measurements.
  • I2C and SPI Interfaces: Allows for flexible communication options with various host processors.
  • Programmable Interrupts: Supports interrupt-driven operation for efficient data handling.
  • Auxiliary I2C Interface: Enables connection to external sensors like magnetometers for enhanced functionality.

Benefits

  • High Accuracy Motion Tracking: Delivers precise and reliable motion data for advanced applications.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Integration: Compact size and integrated design facilitate easy incorporation into a wide range of products.
  • Flexible Communication: I2C and SPI interfaces offer versatility in system design and connectivity.
  • Improved Performance: Enhanced performance compared to previous generations, ensuring optimal operation.

Additional Details

The MPU-6505 features user-programmable gyroscope full-scale ranges of ±250, ±500, ±1000, and ±2000 dps (degrees per second) and accelerometer full-scale ranges of ±2g, ±4g, ±8g, and ±16g. It operates on a supply voltage typically between 1.71V and 3.6V. The operating temperature range is generally from -40°C to +85°C. The device is typically available in a compact QFN package for surface mount assembly. For precise specifications, refer to the TDK InvenSense datasheet. The sensor’s high resolution and stability make it suitable for applications requiring precise motion tracking in dynamic environments.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess