EN
  • EN
  • DE

MPZ1608R391AT000

Part No MPZ1608R391AT000
Manufacturer TDK Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 747703-MPZ1608R391AT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPZ1608R391AT000 CAD Model

Description

The MPZ1608R391AT000 is a multilayer chip inductor manufactured by TDK Corporation. This component is designed for high-frequency applications requiring impedance matching, filtering, and resonance. Its small size makes it suitable for compact electronic devices.

Applications:

  • RF impedance matching in communication circuits
  • Filtering in wireless devices
  • Resonant circuits in RF applications
  • Tuning circuits in various electronic devices
  • High-frequency circuits in consumer electronics

Features:

  • Compact size: 1.6mm x 0.8mm (1608 size)
  • Inductance: 390 nH
  • High Q-factor: For efficient performance
  • Tight tolerance: Accurate inductance value
  • Multilayer construction: Stable performance over frequency
  • Surface mount device (SMD): Easy assembly

Benefits:

  • Improved RF circuit performance
  • Reduced signal loss
  • Smaller circuit footprint
  • Stable inductance value
  • Simplified assembly process

Additional Details:

The MPZ1608R391AT000 inductor is frequently utilized in RF circuits for impedance matching and filtering, where a precise inductance value and a high Q-factor are crucial for efficient performance. Designers should consult the TDK datasheet for detailed electrical characteristics, including inductance tolerance, Q-factor, and self-resonant frequency (SRF). Proper soldering techniques and storage conditions are essential for maintaining the component's integrity and performance over time. The surrounding circuit layout and component placement can also affect the inductor's performance, so careful design considerations are necessary.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess