EN
  • EN
  • DE
  • IT

MPZ1608S221ATA000

Part No MPZ1608S221ATA000
Manufacturer TDK Corporation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134181-MPZ1608S221ATA000
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPZ1608S221ATA000 CAD Model

Description

The MPZ1608S221ATA000 is a multi-layer chip inductor manufactured by TDK Corporation. These inductors are designed for high-frequency applications and are used to filter noise, impedance match, and provide resonant circuits in various electronic devices.

Applications

  • Mobile phones
  • Wireless communication devices
  • High-frequency circuits
  • Noise filtering
  • Impedance matching
  • Resonant circuits

Features

  • Small size (1608 package)
  • High self-resonant frequency
  • High Q factor
  • Excellent solderability
  • Surface mount technology (SMT)

Benefits

  • Effective noise suppression in high-frequency circuits
  • Improved signal integrity
  • Compact design for space-constrained applications
  • Reliable performance

Additional Details

The '1608' in the part number indicates a 1.6mm x 0.8mm footprint. '221' likely refers to an inductance value, possibly 220nH. Key specifications include inductance value, tolerance, self-resonant frequency (SRF), Q factor at a specific frequency, DC resistance (DCR), rated current, and operating temperature range. The 'ATA000' suffix may denote packaging or other specific characteristics. Refer to the official TDK datasheet for MPZ1608S221ATA000 for complete and accurate specifications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4,350+ $0.0129 $56.1150
10,530+ $0.0106 $111.6180
16,305+ $0.0103 $167.9415
22,475+ $0.0100 $224.7500
29,070+ $0.0096 $279.0720
38,965+ $0.0086 $335.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 371,960 pieces
MOQ: 4350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess