EN
  • EN
  • DE
  • IT

MPZ1608S300ATA00

Part No MPZ1608S300ATA00
Manufacturer TDK Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1106670-MPZ1608S300ATA00
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPZ1608S300ATA00 CAD Model

Description

The MPZ1608S300ATA00 is a multilayer chip inductor from TDK Corporation, designed for high-frequency applications. This compact inductor provides excellent impedance characteristics and is suitable for noise suppression in various electronic circuits.

Applications:

  • Noise suppression in mobile communication devices
  • High-frequency circuits for smartphones and tablets
  • Power line noise filtering in digital devices
  • EMI countermeasures in electronic equipment
  • Signal line impedance matching

Features:

  • Small size: 1.6mm x 0.8mm x 0.8mm (EIA 0603)
  • High impedance: 300Ω at 100MHz
  • Excellent noise suppression characteristics
  • Multilayer chip inductor
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits:

  • Effective noise suppression: Reduces unwanted noise and interference in electronic circuits, improving signal quality.
  • Compact size: Saves valuable board space, allowing for smaller and more densely packed electronic devices.
  • Wide operating temperature range: Ensures reliable performance in a variety of environments.
  • Easy to use: Surface mount technology allows for simple and efficient assembly.
  • Improved signal integrity: impedance matching capabilities ensure optimal signal transfer.

Technical Specifications:

  • Impedance: 300 Ω at 100 MHz
  • DC Resistance (DCR): 0.5 Ω (Max)
  • Rated Current: 100 mA
  • Operating Temperature: -55°C to +125°C
  • Inductance: Not Applicable (Impedance component)
  • Package: 0603 (1608 Metric)

The MPZ1608S300ATA00 from TDK offers a reliable solution for noise suppression in various electronic applications, providing high impedance characteristics in a compact form factor. Its small size, effective noise filtering capabilities, and wide operating temperature make it ideal for use in modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0327 $56.0805
4,185+ $0.0268 $112.1580
6,470+ $0.0260 $168.2200
8,930+ $0.0251 $224.1430
11,525+ $0.0243 $280.0575
15,385+ $0.0218 $335.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess