EN
  • EN
  • DE

NL252018T-005M

Part No NL252018T-005M
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082371-NL252018T-005M
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-005M CAD Model

Description

The NL252018T-005M is a wire-wound inductor manufactured by TDK Corporation. It is designed for applications requiring a specific inductance value, such as filtering, impedance matching, and resonant circuits. Its compact size and surface-mount configuration make it suitable for a variety of electronic devices, especially those where space is limited.

Applications

  • Mobile Phones: Commonly used for RF impedance matching and filtering.
  • Wireless Communication Devices: Integrated into Bluetooth modules, Wi-Fi modules, and other wireless systems.
  • Tablets and Laptops: Utilized in power management and signal processing circuits.
  • GPS Devices: Employed in GPS receivers for filtering and impedance matching.
  • RF Identification (RFID) Systems: Used in RFID readers and tags.

Features

  • Wire-Wound Construction: Provides a high Q-factor and stable inductance.
  • Small Size: Compact dimensions allow for high-density mounting.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Offers effective filtering and impedance matching for RF signals.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable inductance and high Q-factor ensure consistent operation.
  • Automated Assembly: SMT design allows for efficient and cost-effective manufacturing.
  • Versatile Applications: Suitable for a wide range of electronic circuits and applications.

Additional Details

The NL252018T-005M has an inductance value of 0.005 μH, which is equivalent to 5 nH. The 'M' in the part number typically indicates a tolerance of ±20%. The inductor is designed for reflow soldering onto PCBs. Its wire-wound construction contributes to a high Q-factor, which is important for minimizing losses in high-frequency circuits. The self-resonant frequency (SRF) is generally in the hundreds of MHz range, making it suitable for many wireless communication applications. The device is RoHS compliant, ensuring adherence to environmental standards. The DC resistance and rated current are specific to the NL series and must be verified using the manufacturer's datasheet to ensure proper operation within the intended circuit.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess