EN
  • EN
  • DE

NL453232T-101J

Part No NL453232T-101J
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For General Applications SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1231576-NL453232T-101J
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL453232T-101J CAD Model

Description

The NL453232T-101J is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in various electronic circuits, including power supplies, signal filtering, and impedance matching. This inductor offers stable inductance and high Q-factor, making it suitable for applications where precise inductance and minimal signal loss are required.

Applications

  • Power Supplies: Used in power supply circuits for energy storage and filtering.
  • RF Circuits: Employed in RF circuits for impedance matching and signal filtering.
  • Signal Filtering: Utilized in signal filtering applications to remove unwanted noise and interference.
  • DC-DC Converters: Incorporated in DC-DC converters for voltage regulation and noise reduction.
  • Wireless Communication Devices: Used in wireless communication devices for impedance matching and signal conditioning.

Features

  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • High Current Capability: Capable of handling high currents without saturation.
  • Small Size: Compact size allows for integration into space-constrained applications.
  • Surface Mount Technology: Suitable for surface mount assembly, enabling efficient manufacturing.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Stable Inductance: Provides stable inductance over a wide range of operating conditions.
  • High Q-Factor: Minimizes signal loss and improves circuit performance.
  • Easy Integration: Surface mount technology simplifies the assembly process.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliant materials comply with environmental regulations.

Technical Specifications:

  • Inductance: 100 μH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Typically in the MHz range
  • DC Resistance (DCR): Typically low value
  • Rated Current: Varies depending on the specific application
  • Operating Temperature: -40°C to +85°C
  • Package Type: 4532 (4.5mm x 3.2mm) SMD

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
945+ $0.1224 $115.6680
1,475+ $0.1178 $173.7550
2,025+ $0.1143 $231.4575
2,605+ $0.1109 $288.8945
3,490+ $0.0993 $346.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess