EN
  • EN
  • DE

NL453232T-4R7M

Part No NL453232T-4R7M
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description Inductor SMT 4.7UH 20% 1812 500/TR PICK#188538
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082398-NL453232T-4R7M
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232T-4R7M CAD Model

Description

The NL453232T-4R7M is a wire-wound inductor manufactured by TDK Corporation, designed for surface mount applications. It is well-suited for use in power supply circuits and other applications where a small, high-performance inductor is required. Its compact size makes it ideal for space-constrained designs.

Applications

  • DC-DC converters: Used for filtering and energy storage in DC-DC converters.
  • Power supply circuits: Employed in power supplies for filtering and noise reduction.
  • Noise filtering: Utilized in various electronic circuits for suppressing unwanted noise.
  • RF circuits: Used for impedance matching and filtering in radio frequency applications.
  • Wireless communication devices: Integrated into wireless modules for signal conditioning.

Features

  • Compact size: 4.5mm x 3.2mm x 3.2mm footprint for space-saving designs.
  • Wire-wound construction: Offers high inductance values and excellent current handling capabilities.
  • Surface mount technology (SMT): Designed for automated assembly and reflow soldering.
  • High Q-factor: Provides efficient energy storage and low signal loss.
  • Operating temperature range: Typically -40°C to +85°C, suitable for diverse environments.
  • 4R7 Inductance: Indicates an inductance value of 4.7 μH (microhenries).
  • M Tolerance: Suggests a tolerance of ±20% on the inductance value.

Benefits

  • Miniaturization: Enables smaller and lighter electronic devices due to its compact dimensions.
  • Improved power efficiency: High Q-factor minimizes energy loss in power supply applications.
  • Reliable performance: Robust construction ensures consistent operation under varying conditions.
  • Ease of assembly: SMT design simplifies manufacturing and reduces assembly costs.
  • Versatile application: Suitable for a wide range of applications requiring specific inductance values.
  • Stable Inductance: Maintains its inductance value even with changes in frequency and temperature.

Additional Details

The NL453232T-4R7M features an inductance of 4.7 μH with a tolerance of ±20%. Consult the TDK datasheet for detailed specifications, including rated current, DC resistance (DCR), self-resonant frequency (SRF), and Q-factor. These parameters are essential for selecting the appropriate inductor for the intended application. The datasheet also provides information about the inductor's materials and recommended soldering profiles for reflow soldering. Proper handling and storage are important for maintaining the inductor's performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess