EN
  • EN
  • DE

NL453232TA-100K-4

Part No NL453232TA-100K-4
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975818-NL453232TA-100K-4
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232TA-100K-4 CAD Model

Description

The NL453232TA-100K-4 is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in power circuits requiring stable and efficient energy storage. This inductor features a compact size and high inductance value, making it suitable for various applications. Its robust construction ensures reliable performance in demanding environments.

Applications

  • Power supplies: DC-DC converters and voltage regulators.
  • RF circuits: Impedance matching and filtering.
  • Noise filtering: Suppression of electromagnetic interference (EMI).
  • Signal processing: Signal conditioning and filtering.
  • Energy storage: Backup power systems and portable devices.

Features

  • Inductance value: 10μH (Microhenries).
  • Tolerance: Typically ±10%.
  • Rated current: Specified in the datasheet, varies with temperature.
  • Self-resonant frequency (SRF): High SRF for stable performance at high frequencies.
  • SMD (Surface Mount Device): For automated assembly on printed circuit boards.
  • Compact size: 4.5mm x 3.2mm x 3.2mm dimensions.

Benefits

  • Efficient energy storage: Improves the efficiency of power circuits.
  • Stable performance: Consistent inductance value over a wide frequency range.
  • Reduced EMI: Filters out unwanted noise and interference.
  • Compact size: Allows for use in small and portable devices.
  • Easy assembly: SMD design for automated placement.

Additional Details

The NL453232TA-100K-4 is a wire-wound inductor constructed with a ferrite core and enameled copper wire. The DC resistance (DCR) value is an important parameter for power applications, indicating the power loss in the inductor. The saturation current is also specified in the datasheet, indicating the current level at which the inductance value starts to decrease significantly. It is important to refer to the manufacturer's datasheet for the precise specifications, including the operating temperature range and recommended soldering profile. The inductor's Q-factor, also found in the datasheet, affects the efficiency of the inductor at high frequencies. The operating temperature typically ranges from -40°C to +85°C. Refer to the datasheet for specific derating curves related to current and temperature.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess