EN
  • EN
  • DE

EL0606RA-560J

Part No EL0606RA-560J
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974172-EL0606RA-560J
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL0606RA-560J CAD Model

Description

The EL0606RA-560J is a common mode choke coil manufactured by TDK Corporation. Common mode chokes are designed to suppress common mode noise in electronic circuits. This particular choke has an inductance value of 56µH (560J), providing effective noise filtering in a compact package.

Applications

  • Power Supplies: Filters common mode noise from AC input lines in power supplies.
  • Audio Equipment: Reduces noise in audio signals, improving sound quality.
  • Data Communication Lines: Suppresses noise in Ethernet and USB cables, ensuring data integrity.
  • Industrial Control Systems: Protects sensitive control circuits from noise interference.
  • Consumer Electronics: Used in a variety of consumer devices to reduce electromagnetic interference (EMI).

Features

  • Common Mode Noise Suppression: Effectively attenuates common mode noise signals.
  • High Inductance Value: Provides strong noise filtering performance.
  • Compact Size: Suitable for space-constrained applications.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • High Rated Current: Can handle significant current levels without saturation.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Improved Signal Integrity: Ensures clean and reliable signal transmission.
  • Enhanced System Reliability: Protects sensitive components from noise-induced failures.
  • Compact Design: Allows for space-saving circuit designs.
  • Efficient Performance: Low DC resistance minimizes power dissipation.

Additional Details

The EL series of common mode chokes from TDK are known for their high performance and reliability. The EL0606RA-560J is designed to meet various industry standards for EMI suppression. It's crucial to consult the official datasheet for precise specifications, including inductance value, DC resistance, rated current, and operating temperature range. Consider the choke's impedance characteristics at different frequencies to ensure optimal noise filtering in the specific application.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess