EN
  • EN
  • DE

NLCV32T-471K-PFD

Part No NLCV32T-471K-PFD
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832684-NLCV32T-471K-PFD
Ultra Librarian 3D Model Ultra Librarian NLCV32T-471K-PFD CAD Model

Description

The NLCV32T-471K-PFD is a TDK Corporation chip inductor designed for a broad range of high-frequency applications. This inductor stands out due to its compact dimensions, high Q-factor, and exceptional self-resonant frequency, rendering it suitable for impedance matching, filtering, and oscillation circuits. The multilayer construction ensures stability and reduces electromagnetic interference (EMI), guaranteeing reliable operation in sensitive electronic environments.

Applications:

  • RF Circuits: Utilized for impedance matching and filtering in RF transceivers.
  • Mobile Phones: Applied in antenna matching networks and power amplifiers.
  • Wireless Communication Devices: Ideal for Bluetooth, Wi-Fi, and other wireless modules.
  • High-Frequency Filters: Provides effective noise reduction in high-speed data lines.
  • Oscillation Circuits: Used in crystal oscillators and other timing circuits.

Features:

  • Multilayer Construction: Ensures stable performance and high self-resonant frequency.
  • Compact Size: Well-suited for space-constrained applications in portable devices.
  • High Q-Factor: Guarantees efficient signal transmission and filtering.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density packaging.

Benefits:

  • High Performance: Provides efficient signal transmission and filtering.
  • Low EMI: Reduces interference with other electronic components.
  • Stable Performance: Offers consistent performance over a wide range of frequencies.
  • Compact Design: Enables miniaturization of electronic devices.
  • Easy to Integrate: Designed for easy integration into various circuit designs.

Additional Details:

The NLCV32T-471K-PFD features an inductance value of 470nH (0.47uH) and a tolerance of ±10%. It is designed for surface mount technology (SMT) and comes in a 3.2 x 2.5 mm package. These specifications make it an excellent choice for applications requiring high reliability and effective signal management in a miniature format, particularly in wireless and RF circuit designs.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess