EN
  • EN
  • DE

NLFV25T101KPFM

Part No NLFV25T101KPFM
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description General Purpose Inductor, 100uH, 10%, 1 Element, SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993858-NLFV25T101KPFM
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLFV25T101KPFM CAD Model

Description

The NLFV25T101KPFM is a wire-wound inductor manufactured by TDK Corporation. Wire-wound inductors are passive electronic components used to store energy in a magnetic field when electric current flows through them. The NLFV25T101KPFM is designed for surface mount technology (SMT) assembly, allowing for automated and efficient placement on printed circuit boards (PCBs).

Applications

  • Power Supplies: Used in DC-DC converters, voltage regulators, and power management circuits for energy storage and filtering.
  • RF Circuits: Employed in impedance matching networks, filters, and oscillators for wireless communication systems.
  • Noise Filtering: Utilized in power lines and signal lines to suppress unwanted noise and electromagnetic interference (EMI).
  • Signal Conditioning: Integrated into filters and equalizers for improving signal quality and reducing distortion.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices for power management and signal processing.

Features

  • Wire-Wound Construction: Provides high inductance values and excellent current handling capabilities.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Small Form Factor: Compact size allows for high-density PCB designs.
  • High Q Factor: Offers low energy loss, resulting in efficient circuit operation.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) and crosstalk.

Benefits

  • Efficient Power Conversion: High inductance and low resistance enable efficient energy storage and transfer in power supply applications.
  • Improved Signal Integrity: Effective noise filtering and signal conditioning enhance signal quality and reduce distortion.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, preventing interference with other components.
  • Space Saving: Small form factor allows for compact and efficient PCB designs.
  • Reliable Performance: Robust construction ensures stable performance over a wide range of operating conditions.

Additional Details

The NLFV25T101KPFM has a specific inductance value, tolerance, self-resonant frequency (SRF), and DC resistance (DCR). The saturation current and rated current are critical parameters for power supply applications, indicating the inductor's ability to handle high currents without significant inductance drop. Consult the manufacturer's datasheet for detailed specifications, including inductance value, tolerance, SRF, DCR, saturation current, rated current, and operating temperature range. Proper handling and soldering techniques are essential to ensure reliable performance. This part conforms to RoHS standards, indicating that it is lead-free and compliant with environmental regulations.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess