EN
  • EN
  • DE

NLV25T-056J-EF

Part No NLV25T-056J-EF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductors (Coils)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series NLV-EF
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 56nH
Tolerance ±5%
Current Rating 340mA
Shielding Unshielded
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 20 @ 100MHz
Frequency - Self Resonant 1.1GHz
Operating Temperature Range -40°C ~ 105°C
Test Frequency 100MHz
Mounting SMD
Package 1008 (2520 Metric)
Manufacturer Package 1008 (2520 Metric)
Size 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum) 0.075" (1.90mm)
Win Source Part Number 1231725-NLV25T-056J-EF
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Family Name NLV-EF
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NLV25T-056J-EF CAD Model

Description

The NLV25T-056J-EF is a wire-wound chip inductor manufactured by TDK Corporation. It is designed for various high-frequency applications where a small size and high performance are required. The 'NLV' designates the series, '25T' signifies the dimensions, '056J' indicates the inductance value (0.56µH) and tolerance (J = ±5%), and 'EF' denotes specific performance characteristics or packaging.

Applications

  • High-Frequency Circuits: Used in RF circuits, impedance matching networks, and filter circuits operating at high frequencies.
  • Wireless Communication Devices: Employed in mobile phones, WLAN devices, and Bluetooth modules.
  • RFIDs: Implemented in RFID readers and tags.
  • Consumer Electronics: Used in audio amplifiers, video equipment, and other consumer electronic devices.
  • Automotive Electronics: Applied in automotive RF systems and communication modules.

Features

  • Wire-Wound Construction: Provides high Q-factor and excellent self-resonant frequency (SRF).
  • Small Size: Compact dimensions suitable for space-constrained applications.
  • High SRF: High self-resonant frequency enables use in high-frequency circuits.
  • Tight Tolerance: Offers accurate inductance values for precise circuit performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Excellent High-Frequency Performance: Provides high Q-factor and SRF for optimal performance in RF circuits.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Accurate Inductance Value: Tight tolerance ensures precise circuit performance and predictable behavior.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Easy Assembly: Surface mount design simplifies assembly on printed circuit boards.

Additional Details

The NLV25T-056J-EF is typically mounted using standard reflow soldering techniques. Proper PCB layout is critical for minimizing parasitic inductance and capacitance, which can affect the inductor's performance, especially at high frequencies. The inductor's rated current, which is the maximum current the inductor can handle without significant performance degradation, should be considered during circuit design. Detailed specifications regarding inductance, Q-factor, SRF, DCR (DC Resistance), and rated current can be found in the TDK datasheet. It's crucial to consult the datasheet for specific application guidelines and recommendations.

You May Also Be Interested in

Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0493 $50.0395
2,470+ $0.0405 $100.0350
3,830+ $0.0392 $150.1360
5,280+ $0.0379 $200.1120
6,815+ $0.0367 $250.1105
9,120+ $0.0329 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess