EN
  • EN
  • DE

NLV25T-2R7Y-PF

Part No NLV25T-2R7Y-PF
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755380-NLV25T-2R7Y-PF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLV25T-2R7Y-PF CAD Model

Description

The NLV25T-2R7Y-PF is a wire-wound chip inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications requiring stable inductance, low DC resistance, and excellent Q-factor. It is commonly used in RF circuits, wireless communication devices, and impedance matching networks.

Applications

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Devices: Signal processing and noise reduction in smartphones, tablets, and wireless modules.
  • Power Amplifiers: Providing stable inductance for impedance matching and filtering.
  • Oscillators: Tuning and frequency control in oscillators and clock circuits.
  • Filters: Low-pass, high-pass, and band-pass filters in signal processing applications.
  • Impedance Matching Networks: Matching impedance between different circuit stages.

Features

  • Wire-Wound Construction: Provides high Q-factor and stable inductance.
  • Low DC Resistance (DCR): Minimizes power loss and voltage drop.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range.
  • Small Size: Compact footprint suitable for space-constrained applications.
  • High Current Handling: Can handle significant current without saturation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Circuit Performance: High Q-factor and stable inductance enhance the performance of RF circuits.
  • Reduced Power Loss: Low DCR minimizes power dissipation and improves efficiency.
  • Extended Frequency Range: High SRF allows for use in high-frequency applications.
  • Space Savings: Small size allows for compact system designs.
  • Reliable Operation: Robust construction ensures reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Technical Specifications

The NLV25T-2R7Y-PF has an inductance value of 2.7 μH. The tolerance is typically ±20%. The DCR is usually very low, in the range of milliohms. The SRF is typically in the MHz range. The rated current is usually in the hundreds of milliamperes. The operating temperature range is usually between -40°C and +85°C. The package is typically a small SMD package such as 1008 or 2520.

You May Also Be Interested in

Spansion
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $24.7389
Advanced Micro Devices
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess