EN
  • EN
  • DE

NTCG103NH471JT1

Part No NTCG103NH471JT1
Manufacturer TDK Corporation
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 470OHM 0402 / NTC Thermistor 470 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Manufacturer TDK Corporation
Packaging Reel - TR
Resistance in Ohms @ 25°C 470
Resistance Tolerance ±5%
B Value Tolerance ±3%
Temperature Range - Operating -40°C ~ 125°C
Power - Max 100 mW
Mounting Surface Mount
Case / Package 0402 (1005 Metric)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number NTCG103NH471JT,445-174307-6,445-174307-2,445-174307-1
Standard Package 10,000
Win Source Part Number 1329286-NTCG103NH471JT1
Ultra Librarian 3D Model Ultra Librarian NTCG103NH471JT1 CAD Model

Description

The NTCG103NH471JT1 is a Negative Temperature Coefficient (NTC) thermistor manufactured by TDK Corporation. It is designed for temperature sensing and compensation applications, providing a precise and reliable way to monitor and adjust to temperature changes.

Applications:

  • Temperature sensing in electronic circuits
  • Temperature compensation in electronic circuits
  • Overheat protection
  • Temperature control systems
  • Battery temperature monitoring

Features:

  • Resistance at 25°C: 470Ω
  • B-constant (25/85): 3600K
  • Tolerance: ±5%
  • Operating Temperature Range: -40°C to +125°C
  • Small size: 0603 (1608 metric) package
  • High accuracy

Benefits:

  • Accurate temperature sensing: Provides reliable temperature measurements.
  • Precise temperature compensation: Compensates for temperature-induced variations in electronic circuits.
  • Overheat protection: Protects circuits from damage due to excessive temperature.
  • Small size: Saves board space.
  • Wide operating temperature range: Suitable for a variety of applications.

Additional Details:

The NTCG103NH471JT1 thermistor exhibits a predictable change in resistance with temperature. As the temperature increases, the resistance decreases. The B-constant (β), is a measure of the temperature sensitivity of the thermistor. The device utilizes a ceramic material that provides a stable and reliable resistance-temperature characteristic. It is surface mountable.

This thermistor is suitable for use in temperature sensing, temperature compensation, and overheat protection circuits. Its small size and high accuracy make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Honeywell
THERM NTC 500KOHM 4261K DO35
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 22OHMS 1AMPS STR
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 2KOHM 3500K BEAD
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4118K PROBE
Need more? Email Us
Murata Electronics North America
THERM NTC 2.2KOHM 3500K 0201
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0477 $57.9555
2,950+ $0.0392 $115.6400
4,560+ $0.0380 $173.2800
6,290+ $0.0367 $230.8430
8,120+ $0.0356 $289.0720
10,870+ $0.0319 $346.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 1215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess