EN
  • EN
  • DE

P2000AQN

Part No P2000AQN
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 265624-P2000AQN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2000AQN CAD Model

Description

The P2000AQN is a component manufactured by TDK Corporation. While specific details are limited without additional research, it is likely a passive component such as an inductor or capacitor, given TDK's expertise in these areas. Therefore, the following is a generalized description based on the assumption it's an inductor. Please refer to the official datasheet once you have it for complete specifics.

Applications:

        
  • Power Supplies: Used for filtering and energy storage in power supply circuits.
  •     
  • DC-DC Converters: Found in DC-DC converters for voltage regulation and noise reduction.
  •     
  • EMI Filtering: Applied in EMI filters to suppress electromagnetic interference.
  •     
  • RF Circuits: Can be utilized in RF circuits for impedance matching and signal tuning.

Features (Assuming Inductor):

        
  • High Inductance Value: Provides a significant inductance value for energy storage.
  •     
  • Low DC Resistance: Minimizes power loss due to DC current.
  •     
  • High Self-Resonant Frequency (SRF): Allows for operation at high frequencies without significant performance degradation.
  •     
  • Shielded Construction: Reduces electromagnetic interference (EMI) emissions.

Benefits (Assuming Inductor):

        
  • Improved Power Supply Performance: Filtering and energy storage contribute to a stable and efficient power supply.
  •     
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  •     
  • Stable Operation: High SRF ensures stable operation at high frequencies.
  •     
  • Enhanced Circuit Reliability: Robust design contributes to improved circuit reliability.

For precise technical specifications such as inductance value, DC resistance, SRF, and current rating, it is crucial to consult the official datasheet provided by TDK Corporation for the P2000AQN.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Agere Systems
Lowest to $3.2640
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $3.2617
NIKO-SEM
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Need more? Email Us
NPC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess