EN
  • EN
  • DE

PC44HRMD6-E33699A

Part No PC44HRMD6-E33699A
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 269020-PC44HRMD6-E33699A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC44HRMD6-E33699A CAD Model

Description

The PC44HRMD6-E33699A is a ferrite core manufactured by TDK Corporation. PC44 indicates a specific ferrite material optimized for power applications. HRMD6 likely refers to the specific core shape and dimensions, and E33699A probably signifies a particular manufacturing or packaging code within TDK's product line.

Applications

  • Switching Power Supplies: Used in transformers and inductors in switching power supplies for voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and isolation.
  • Inverters: Utilized in inverters for converting DC power to AC power.
  • EMI Filters: Used as core material for inductors to suppress electromagnetic interference (EMI).
  • Power Factor Correction (PFC) Circuits: Employed in inductors designed to improve power factor.

Features

  • PC44 Material: TDK's PC44 ferrite material provides a balance between high saturation flux density and low core loss at high temperatures.
  • HRMD6 Core Shape: Indicates a specific core shape and dimensions optimized for specific winding and performance requirements.
  • High Saturation Flux Density: Enables smaller and more efficient magnetic component designs.
  • Low Core Loss: Minimizes energy dissipation, resulting in higher efficiency and lower heat generation.
  • Excellent Temperature Stability: Maintains stable magnetic properties across a wide temperature range.

Benefits

  • High Efficiency: Allows for the design of high-efficiency power conversion circuits.
  • Compact Size: Enables smaller and lighter power supply designs.
  • Reduced Heat Generation: Improves reliability and lifespan by minimizing heat generation.
  • Improved EMI Performance: Contributes to better EMI performance by reducing electromagnetic radiation.
  • Stable Performance: Offers reliable performance over a wide range of conditions.

Additional Details

The PC44 ferrite material is a key factor in determining the core's performance. Key electrical characteristics include saturation flux density (Bs), core loss (Pcv), permeability (µi), and Curie temperature (Tc). Saturation flux density dictates the maximum energy storage capability, while core loss affects component efficiency. Permeability influences inductance, and Curie temperature determines the material's upper operating temperature limit. The HRMD6 core dimensions are crucial for determining winding area and overall component size. The AL value, or inductance factor, specifies inductance per turn squared. Proper core selection, dimensions, and winding design are essential for optimal performance. The E33699A designation likely relates to packaging configuration or an ordering code. Refer to the TDK datasheet for detailed specifications, application notes, and safety guidelines to ensure proper usage and performance. Winding techniques, insulation, and mounting are all important for reliable operation. The physical characteristics and electrical parameters should be closely followed for optimal results.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
NPC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess