EN
  • EN
  • DE

PLF5020T-1R04R2M

Part No PLF5020T-1R04R2M
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 277401-PLF5020T-1R04R2M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLF5020T-1R04R2M CAD Model

Description

The PLF5020T-1R04R2M is a wound inductor from TDK, part of the PLF series, known for their compact size and high performance in power supply applications.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters for efficient energy storage and voltage regulation.
  • Power Supplies for Portable Devices: Suitable for use in smartphones, tablets, and other battery-powered devices due to their compact size.
  • Noise Filters: Employed as filters to suppress unwanted noise and EMI in electronic circuits.
  • Power Chokes: Used as power chokes to filter out high-frequency noise in power supplies.
  • Wireless Charging Systems: Can be used in resonant circuits for wireless power transfer.

Features:

  • Small Size: Compact dimensions (5.0 x 5.0 mm footprint) for space-constrained applications.
  • High Current Capacity: Handles relatively high currents without significant saturation.
  • Magnetically Shielded Construction: Reduces EMI and allows for high-density mounting.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Excellent Inductance Stability: Maintains stable inductance values over a wide range of temperatures and frequencies.
  • High Reliability: Robust design for demanding applications.

Benefits:

  • Improved Efficiency: Low DCR reduces power loss, leading to improved efficiency in DC-DC converters and power supplies.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby circuits.
  • Space Saving: Small size allows for compact designs, ideal for portable devices and other space-constrained applications.
  • Stable Performance: Excellent inductance stability ensures consistent performance over a wide range of operating conditions.
  • High Reliability: Robust design provides long-term reliability in demanding applications.

Additional Details:

The PLF5020T-1R04R2M features an inductance value of 1.0 μH. The 'M' signifies a tolerance of ±20%. The '4R2' likely corresponds to a specific resistance value. This inductor is constructed with a ferrite core and is designed for surface mount technology (SMT) assembly. The operating temperature range is typically -40°C to +125°C. It meets RoHS compliance, indicating it is free from hazardous substances. The saturation current must be considered based on the application requirement, refer to the TDK datasheet for detailed specifications and recommended operating conditions.

You May Also Be Interested in

NVIDIA
Lowest to $58.7549
NVIDIA
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
NEC
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess