EN
  • EN
  • DE

RLF5018T-3R9M1R5

Part No RLF5018T-3R9M1R5
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183316-RLF5018T-3R9M1R5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLF5018T-3R9M1R5 CAD Model

Description

The RLF5018T-3R9M1R5 is a wound ferrite power inductor produced by TDK Corporation. It's engineered for use in power supply applications, specifically in scenarios where high efficiency and a small form factor are critical requirements.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • LED lighting circuits
  • Voltage regulation modules
  • Point-of-Load (POL) converters

Features

  • Wound ferrite core structure
  • High current handling capability
  • Low DC resistance (DCR) for minimized power loss
  • Shielded configuration to reduce electromagnetic interference (EMI)
  • Compact dimensions

Benefits

  • Increased power conversion efficiency thanks to the low DCR
  • Reduced EMI allows for stable operation in sensitive electronic systems
  • Space-saving design is suitable for compact devices
  • Consistent and reliable performance across a wide temperature range
  • Robust operation in power supply systems

Specifications

The RLF5018T-3R9M1R5 features an inductance of 3.9μH. It has a low DC resistance, which helps to maximize efficiency. The saturation current rating is designed to be high which specifies the amount of DC current the inductor can handle before its inductance drops substantially. Its dimensions are 5.0 x 5.0 x 1.8 mm. Its operating temperature typically falls between -40°C and +85°C.

TDK's RLF series of inductors are widely used in power supply circuits, particularly in mobile and portable devices due to their balance of high performance and compact size. The RLF5018T-3R9M1R5 offers a reliable solution where space constraints and efficient power management are essential considerations.

You May Also Be Interested in

Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess