EN
  • EN
  • DE

RLF7030-4R7M3R4

Part No RLF7030-4R7M3R4
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183320-RLF7030-4R7M3R4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RLF7030-4R7M3R4 CAD Model

Description

The RLF7030-4R7M3R4 is a shielded power inductor manufactured by TDK Corporation. It's designed for use in a variety of power supply applications where efficient energy storage and filtering are required. This inductor is characterized by its compact size, low DC resistance, and excellent current handling capability, making it suitable for demanding environments.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting
  • Voltage regulators
  • Filtering circuits

Features:

  • Shielded construction: Minimizes EMI (Electromagnetic Interference).
  • Low DC resistance: Improves efficiency by reducing power loss.
  • High current capability: Handles significant current loads without saturation.
  • Compact size: Allows for use in space-constrained applications.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency: Low DC resistance minimizes power loss and increases overall system efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation of nearby components.
  • Compact design: Small footprint allows for use in miniaturized devices and high-density circuit boards.
  • Reliable performance: High current capability and robust construction ensure reliable operation in demanding environments.
  • Compliance with environmental standards: RoHS compliance ensures environmentally friendly product.

Additional Details:

The RLF7030-4R7M3R4 has an inductance value of 4.7µH. The 'M' in the part number indicates an inductance tolerance of ±20%. The saturation current and rated current are important parameters to consider when selecting this inductor for a specific application. Consult the TDK datasheet for the precise saturation and rated current values under different operating conditions and temperatures. The inductor utilizes a ferrite core material optimized for power applications. The operating temperature range typically spans from -40°C to +125°C. The self-resonant frequency (SRF) is also an important parameter to consider for high-frequency applications, as it indicates the frequency at which the inductor's inductive behavior starts to diminish.

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess