EN
  • EN
  • DE

SAD-050

Part No SAD-050
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 312416-SAD-050
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAD-050 CAD Model

Description

The SAD-050 is a surge absorber device manufactured by TDK Corporation. These devices are designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), lightning strikes, or inductive load switching. They offer a fast response time and high surge current capability, making them suitable for a variety of applications.

Applications:

  • Protection of communication lines in telecom equipment.
  • Surge protection for industrial control systems.
  • Protection of data lines in computer systems and peripherals.
  • ESD protection for consumer electronics like mobile phones and tablets.
  • Power supply surge suppression.

Features:

  • High surge current capability.
  • Fast response time.
  • Low capacitance.
  • Compact size.
  • Bidirectional protection.
  • RoHS compliant.

Benefits:

  • Enhanced protection of electronic circuits against voltage surges.
  • Improved reliability of electronic equipment.
  • Reduced downtime and repair costs due to surge damage.
  • Compliance with industry standards for surge protection.
  • Extended lifespan of sensitive components.

Additional Details:

The SAD-050 typically features a voltage rating suitable for protecting circuits operating at 5V. Its surge current capability is designed to withstand significant transient events. The device's low capacitance ensures minimal signal distortion in high-speed data lines. It's a solid-state device, generally constructed with semiconductor materials exhibiting voltage-dependent resistance, allowing it to shunt excess current during surge events. Consult the TDK datasheet for precise specifications, including clamping voltage, surge current rating, capacitance, and operating temperature range.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0541 $60.8115
35+ $3.3264 $116.4240
54+ $3.2225 $174.0150
75+ $3.1185 $233.8875
96+ $3.0146 $289.4016
129+ $2.7027 $348.6483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess