EN
  • EN
  • DE

SF-T5-30-03-PF

Part No SF-T5-30-03-PF
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 319421-SF-T5-30-03-PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF-T5-30-03-PF CAD Model

Description

The SF-T5-30-03-PF is a common mode choke from TDK Corporation. Common mode chokes are electronic components used to suppress common-mode noise in electrical circuits. Common-mode noise is unwanted electrical interference that is present on both conductors of a balanced transmission line with respect to ground. These chokes are designed to attenuate this noise while allowing the desired differential signals to pass through with minimal attenuation.

Applications

  • Power supplies: To reduce noise conducted through power lines.
  • USB cables: To filter common-mode noise that can interfere with data transmission.
  • Audio equipment: To prevent noise from power lines from affecting audio signals.
  • Networking equipment: To improve signal integrity in Ethernet and other network connections.
  • Industrial control systems: To protect sensitive electronic components from electrical noise in industrial environments.

Features

  • High Common Mode Impedance: Provides effective suppression of common-mode noise.
  • Low Differential Mode Impedance: Minimizes attenuation of the desired signal.
  • Compact Size: Allows for easy integration into various electronic devices.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Wide Operating Temperature Range: Can operate reliably in a variety of environmental conditions.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, leading to clearer and more reliable signals.
  • Reduced EMI/RFI Emissions: Helps to meet electromagnetic compatibility (EMC) requirements.
  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage caused by noise.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Noise Suppression: Provides an efficient and affordable solution for noise reduction.

Technical Specifications (Typical)

  • Inductance: Check datasheet for inductance value
  • Rated Current: Check datasheet for rated current
  • DC Resistance (DCR): Check datasheet for DCR value
  • Common Mode Impedance: Check datasheet for common mode impedance over a frequency range
  • Operating Temperature Range: Check datasheet for operating temperature range
  • Package Type: SMD

For detailed specifications, performance characteristics, and application guidelines, refer to the official datasheet provided by TDK Corporation for the SF-T5-30-03-PF. Proper soldering techniques and handling procedures are crucial for optimal performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Lite-On Inc.
Lowest to $3.3322
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,774 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess