The SG-8002JF is a miniature SMD crystal oscillator manufactured by TDK Corporation. It provides a highly stable and precise clock signal at 72.000000 MHz. This oscillator is designed for applications requiring accurate timing and frequency control in a compact form factor.
Applications
- Microcontrollers
- FPGA Clocking
- Real-time clocks (RTC)
- Communication devices
- Industrial control systems
- Consumer electronics
- Networking equipment
Features
- Frequency: 72.000000 MHz
- Package: SMD (Surface Mount Device)
- High frequency stability
- Low jitter
- Wide operating temperature range
- Compact size
- Low power consumption
Benefits
- Provides a highly accurate and stable clock source for critical timing applications.
- Reduces system jitter, improving overall system performance.
- Simplifies circuit design with its integrated design, reducing component count and board space.
- Enhances system reliability with its robust design and wide operating temperature range.
- Suitable for high-density PCB layouts due to its small size.
- Contributes to energy efficiency in battery-powered and portable devices.
Technical Specifications
The SG-8002JF operates at 72.000000 MHz with excellent frequency stability. It is available in a compact SMD package, making it suitable for automated assembly. The oscillator is designed for a wide range of operating temperatures, ensuring reliable performance in harsh environments. It is RoHS compliant.
The key specifications typically include a frequency tolerance of ±50 ppm, an operating temperature range of -40°C to +85°C, and a supply voltage of 3.3V or 5V. Specific datasheet should be consulted for exact parameters.