EN
  • EN
  • DE

SLF10145T-271MR60

Part No SLF10145T-271MR60
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190423-SLF10145T-271MR60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10145T-271MR60 CAD Model

Description

The SLF10145T-271MR60 is a shielded power inductor manufactured by TDK Corporation. It's part of the SLF10145T series, known for its compact size, relatively high inductance, and good current handling capabilities. This particular inductor is designed for various power management applications, focusing on efficiency and minimal EMI emissions.

Applications

  • DC-DC Converters
  • Power Supplies for Portable Devices
  • LED Lighting Circuits
  • Step-Up/Step-Down Voltage Regulators
  • Noise Filtering

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Inductance Value: 270µH, suitable for many power conversion needs.
  • Compact Size: 10.0 x 10.0 x 4.5 mm, designed for tight spaces.
  • Current Handling: Supports a rated current of 0.6A (600mA).
  • Low DC Resistance: Lowers power loss and boosts efficiency.
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise).

Benefits

  • Minimal EMI: Shielded design cuts down on electromagnetic interference, maintaining signal integrity and adhering to regulatory standards.
  • Improved Efficiency: Low DC resistance means less power wasted, improving overall circuit efficiency.
  • Compact Footprint: Small size allows easy integration into densely populated PCBs.
  • Reliable Performance: Designed for steady performance under demanding conditions.
  • Stable Inductance: Maintains a stable inductance over a broad range of conditions.

Additional Details

The SLF10145T-271MR60 utilizes a ferrite core for effective inductance and reduced core losses. Its terminals are lead-free and comply with RoHS standards. The inductor is engineered for efficient operation at high switching frequencies. The datasheet provides critical information on saturation current, self-resonant frequency, and temperature derating specifics.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess