EN
  • EN
  • DE

SLF10155T-2R0N8R4-T3PF

Part No SLF10155T-2R0N8R4-T3PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190430-SLF10155T-2R0N8R4-T3PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10155T-2R0N8R4-T3PF CAD Model

Description

The SLF10155T-2R0N8R4-T3PF is a shielded power inductor manufactured by TDK Corporation. This component belongs to the SLF10155T series, known for its compact size and good current handling capabilities. This particular inductor is designed for applications needing a small inductance for high-frequency operation and efficient power delivery.

Applications

  • DC-DC Converters
  • Power supplies for portable electronics
  • Voltage regulators in mobile devices
  • Point-of-Load (POL) converters
  • High-frequency power supply circuits

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low Inductance Value: 2.0µH, optimized for high-frequency operation.
  • Compact Size: 10.0 x 10.0 x 5.5 mm, for space-constrained applications.
  • High Current Handling: Supports a rated current of 8.4A.
  • Low DC Resistance: Reduces power losses and improves efficiency.
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise).

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic emissions, preventing interference with nearby components and improving overall system stability.
  • High Efficiency: Low DC resistance minimizes power dissipation, leading to improved energy efficiency.
  • Space Saving: Compact size allows for integration into densely populated circuit boards.
  • High Current Capability: Suitable for applications requiring high current delivery.
  • Stable Performance: Designed for stable performance over a wide range of operating conditions.

Additional Details

The SLF10155T-2R0N8R4-T3PF inductor features a ferrite core material. The terminals are lead-free and RoHS compliant. Its self-resonant frequency is high, allowing operation at high switching frequencies without significant performance degradation. Always consult the datasheet for specific derating curves and thermal characteristics.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess